Capital Lighting, Inc. F2632/5PN Mid. Chandeliers-Glass Up 610730

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2632/5PN Mid. Chandeliers-Glass Up - 610730 - Capital Lighting, Inc.
Columbus, OH, USA
F2632/5PN Mid. Chandeliers-Glass Up
610730
F2632/5PN Mid. Chandeliers-Glass Up 610730
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16.72 Product Name: Five Light Single Tier Chandelier UPC: 014817424102 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 16.72
Product Name: Five Light Single Tier Chandelier
UPC: 014817424102
Category: Chandeliers
Glass: Sandblast
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:3/4`` Round
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610730
Product Name F2632/5PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details