Capital Lighting, Inc. F2663/5HTBZ Mid. Chandeliers-Candle 610721

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.88 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 9.38 Product Name: Five Light Single Tier Chandelier UPC: 014817425444 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.88 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 9.38 Product Name: Five Light Single Tier Chandelier UPC: 014817425444 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2663/5HTBZ Mid. Chandeliers-Candle - 610721 - Capital Lighting, Inc.
Columbus, OH, USA
F2663/5HTBZ Mid. Chandeliers-Candle
610721
F2663/5HTBZ Mid. Chandeliers-Candle 610721
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.88 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 9.38 Product Name: Five Light Single Tier Chandelier UPC: 014817425444 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.88
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heritage Bronze
Weight: 9.38
Product Name: Five Light Single Tier Chandelier
UPC: 014817425444
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610721
Product Name F2663/5HTBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details