Capital Lighting, Inc. 87950MROI Flush Mounts-Bowl Style 610594

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Flush Mount UPC: 783209019799 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Flush Mount UPC: 783209019799 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87950MROI Flush Mounts-Bowl Style - 610594 - Capital Lighting, Inc.
Columbus, OH, USA
87950MROI Flush Mounts-Bowl Style
610594
87950MROI Flush Mounts-Bowl Style 610594
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Flush Mount UPC: 783209019799 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light Flush Mount
UPC: 783209019799
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610594
Product Name 87950MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details