Capital Lighting, Inc. 90180MROI Pendants-Bowl Style 610591

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 16.25 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.42 Product Name: One Light Entry Foyer Pendant UPC: 783209062306 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 144 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 16.25 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.42 Product Name: One Light Entry Foyer Pendant UPC: 783209062306 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 144 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
90180MROI Pendants-Bowl Style - 610591 - Capital Lighting, Inc.
Columbus, OH, USA
90180MROI Pendants-Bowl Style
610591
90180MROI Pendants-Bowl Style 610591
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 16.25 Bulb Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.42 Product Name: One Light Entry Foyer Pendant UPC: 783209062306 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 144 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 16.25
Bulb
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.42
Product Name: One Light Entry Foyer Pendant
UPC: 783209062306
Category: Entry Foyer Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Chain: 36
Wire: 144
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610591
Product Name 90180MROI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details