Capital Lighting, Inc. LK65A-MB Fans-Light Kits 610581

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Bowl Light UPC: 98612931270 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Bowl Light UPC: 98612931270 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK65A-MB Fans-Light Kits - 610581 - Capital Lighting, Inc.
Columbus, OH, USA
LK65A-MB Fans-Light Kits
610581
LK65A-MB Fans-Light Kits 610581
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Low Profile Amber Bowl Light UPC: 98612931270 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Low Profile Amber Bowl Light
UPC: 98612931270
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610581
Product Name LK65A-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details