PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 21.2
Product Name: Oil Rubbed Bronze fan comes with Oil Rubbed Bronze Blade
UPC: 98612561910
Category: Fans
Safety Listing: Indoor
Motor size: 153x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Light Kit: Included
Speeds: Three
Optional Control: Included remote control
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 610561 |
| Product Name | DH-ORB Fans-Huggers |