Capital Lighting, Inc. LK350-SS Fans-Light Kits 610558

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Alabaster Ss UPC: 98612951858 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Alabaster Ss UPC: 98612951858 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK350-SS Fans-Light Kits - 610558 - Capital Lighting, Inc.
Columbus, OH, USA
LK350-SS Fans-Light Kits
610558
LK350-SS Fans-Light Kits 610558
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Three Light Alabaster Ss UPC: 98612951858 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Three Light Alabaster Ss
UPC: 98612951858
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610558
Product Name LK350-SS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details