Capital Lighting, Inc. LK350-CW Fans-Light Kits 610555

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612951834 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612951834 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK350-CW Fans-Light Kits - 610555 - Capital Lighting, Inc.
Columbus, OH, USA
LK350-CW Fans-Light Kits
610555
LK350-CW Fans-Light Kits 610555
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chalk White Product Name: Three Light Alabaster Cw UPC: 98612951834 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chalk White
Product Name: Three Light Alabaster Cw
UPC: 98612951834
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610555
Product Name LK350-CW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details