Capital Lighting, Inc. LK350A-CP Fans-Light Kits 610551

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612950653 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612950653 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK350A-CP Fans-Light Kits - 610551 - Capital Lighting, Inc.
Columbus, OH, USA
LK350A-CP Fans-Light Kits
610551
LK350A-CP Fans-Light Kits 610551
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 6.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612950653 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 6.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Amber Cp
UPC: 98612950653
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610551
Product Name LK350A-CP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details