Capital Lighting, Inc. LK320A-CP Fans-Light Kits 610528

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612944164 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612944164 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK320A-CP Fans-Light Kits - 610528 - Capital Lighting, Inc.
Columbus, OH, USA
LK320A-CP Fans-Light Kits
610528
LK320A-CP Fans-Light Kits 610528
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 7.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Amber Cp UPC: 98612944164 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 7.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Amber Cp
UPC: 98612944164
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610528
Product Name LK320A-CP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details