Capital Lighting, Inc. LK30A-AC Fans-Light Kits 610526

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Decorative Metal Edged Amber UPC: 98612021285 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Decorative Metal Edged Amber UPC: 98612021285 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK30A-AC Fans-Light Kits - 610526 - Capital Lighting, Inc.
Columbus, OH, USA
LK30A-AC Fans-Light Kits
610526
LK30A-AC Fans-Light Kits 610526
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Decorative Metal Edged Amber UPC: 98612021285 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Decorative Metal Edged Amber
UPC: 98612021285
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610526
Product Name LK30A-AC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details