Capital Lighting, Inc. LK305A-CS Fans-Light Kits 610524

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Amber Sirona UPC: 98612122814 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Amber Sirona UPC: 98612122814 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK305A-CS Fans-Light Kits - 610524 - Capital Lighting, Inc.
Columbus, OH, USA
LK305A-CS Fans-Light Kits
610524
LK305A-CS Fans-Light Kits 610524
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Amber Sirona UPC: 98612122814 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Amber Sirona
UPC: 98612122814
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610524
Product Name LK305A-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details