Capital Lighting, Inc. LK30A-MB Fans-Light Kits 610520

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Decorative Metal Edged Amber UPC: 98612931157 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Decorative Metal Edged Amber UPC: 98612931157 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK30A-MB Fans-Light Kits - 610520 - Capital Lighting, Inc.
Columbus, OH, USA
LK30A-MB Fans-Light Kits
610520
LK30A-MB Fans-Light Kits 610520
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Decorative Metal Edged Amber UPC: 98612931157 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Decorative Metal Edged Amber
UPC: 98612931157
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610520
Product Name LK30A-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details