PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Finish: Matte Black
Weight: 17
Product Name: Matte Black Industrial ceiling fan with three Matte Black 56`` metal Blade
UPC: 98612931775
Category: Fans
Safety Rating: UL
Wire: 6``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade span: 56
Speeds: One
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 610518 |
| Product Name | IND-MB Fans-Ceiling Fans |