PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: Oil Rubbed Bronze Industrial ceiling fan with three Oil Rubbed Bronze 56`` metal Blade
UPC: 98612938620
Category: Fans
Safety Rating: UL
Wire: 6``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade span: 56
Speeds: One
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 610509 |
| Product Name | IND-ORB Fans-Ceiling Fans |