Capital Lighting, Inc. LK14A-MB Fans-Light Kits 610505

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE11 Qty: 1 Wattage: 100 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915263 Category: Light Kits Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE11 Qty: 1 Wattage: 100 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915263 Category: Light Kits Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LK14A-MB Fans-Light Kits - 610505 - Capital Lighting, Inc.
Columbus, OH, USA
LK14A-MB Fans-Light Kits
610505
LK14A-MB Fans-Light Kits 610505
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: JDE11 Qty: 1 Wattage: 100 Finish: Matte Black Product Name: Low Profile Amber Mb UPC: 98612915263 Category: Light Kits Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE11
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: Low Profile Amber Mb
UPC: 98612915263
Category: Light Kits
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610505
Product Name LK14A-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details