Capital Lighting, Inc. LK105W-MB Fans-Light Kits 610503

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Mb UPC: 98612931362 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Mb UPC: 98612931362 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK105W-MB Fans-Light Kits - 610503 - Capital Lighting, Inc.
Columbus, OH, USA
LK105W-MB Fans-Light Kits
610503
LK105W-MB Fans-Light Kits 610503
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Low Profile Wet Location Mb UPC: 98612931362 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Low Profile Wet Location Mb
UPC: 98612931362
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610503
Product Name LK105W-MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details