Capital Lighting, Inc. OL7907WOBZ Exterior -Post/Pier Head 610497

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 9.24 Product Name: One Light Post UPC: 014817424690 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 9.24 Product Name: One Light Post UPC: 014817424690 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7907WOBZ Exterior -Post/Pier Head - 610497 - Capital Lighting, Inc.
Columbus, OH, USA
OL7907WOBZ Exterior -Post/Pier Head
610497
OL7907WOBZ Exterior -Post/Pier Head 610497
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 21.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 9.24 Product Name: One Light Post UPC: 014817424690 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 21.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Woodland Bronze
Weight: 9.24
Product Name: One Light Post
UPC: 014817424690
Category: Outdoor
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 12``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610497
Product Name OL7907WOBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details