PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Woodland Bronze
Weight: 5.83
Product Name: Two Light Ceiling Fixture
UPC: 014817424683
Category: Outdoor
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Chain: 8``
Wire: 8``
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610496 |
| Product Name | OL7913WOBZ Exterior -Ceiling Mount |
| Application | Residential; Outdoor |