Capital Lighting, Inc. P1218CH Mini Pendants-Drum Shades 610470

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817424560 Category: Chandeliers Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Square Wire: 180`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817424560 Category: Chandeliers Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Square Wire: 180`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
P1218CH Mini Pendants-Drum Shades - 610470 - Capital Lighting, Inc.
Columbus, OH, USA
P1218CH Mini Pendants-Drum Shades
610470
P1218CH Mini Pendants-Drum Shades 610470
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.3 Product Name: One Light Mini Pendants UPC: 014817424560 Category: Chandeliers Glass: Off White Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:1`` Square Wire: 180`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.3
Product Name: One Light Mini Pendants
UPC: 014817424560
Category: Chandeliers
Glass: Off White Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:1`` Square
Wire: 180``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610470
Product Name P1218CH Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details