Capital Lighting, Inc. VS17804-MBZ Bathroom Fixtures-Four Lights 610465

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 7.13 Extension: 8.5 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Mocha Bronze Weight: 6.7 Product Name: Four Light Vanity Fixture UPC: 014817424928 Category: Vanity Strips Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 7.13 Extension: 8.5 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Mocha Bronze Weight: 6.7 Product Name: Four Light Vanity Fixture UPC: 014817424928 Category: Vanity Strips Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS17804-MBZ Bathroom Fixtures-Four Lights - 610465 - Capital Lighting, Inc.
Columbus, OH, USA
VS17804-MBZ Bathroom Fixtures-Four Lights
610465
VS17804-MBZ Bathroom Fixtures-Four Lights 610465
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 7.13 Extension: 8.5 Bulb Type: Bi-Pin Qty: 4 Wattage: 75 Finish: Mocha Bronze Weight: 6.7 Product Name: Four Light Vanity Fixture UPC: 014817424928 Category: Vanity Strips Glass: Striated Ivory Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 7.13
Extension: 8.5
Bulb
Type: Bi-Pin
Qty: 4
Wattage: 75
Finish: Mocha Bronze
Weight: 6.7
Product Name: Four Light Vanity Fixture
UPC: 014817424928
Category: Vanity Strips
Glass: Striated Ivory
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610465
Product Name VS17804-MBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details