Capital Lighting, Inc. VS17802-MBZ Bathroom Fixtures-Two Lights 610462

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Mocha Bronze Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817424935 Category: Vanity Strips Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Mocha Bronze Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817424935 Category: Vanity Strips Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
VS17802-MBZ Bathroom Fixtures-Two Lights - 610462 - Capital Lighting, Inc.
Columbus, OH, USA
VS17802-MBZ Bathroom Fixtures-Two Lights
610462
VS17802-MBZ Bathroom Fixtures-Two Lights 610462
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 8 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Mocha Bronze Weight: 5.1 Product Name: Two Light Vanity Fixture UPC: 014817424935 Category: Vanity Strips Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 8
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 75
Finish: Mocha Bronze
Weight: 5.1
Product Name: Two Light Vanity Fixture
UPC: 014817424935
Category: Vanity Strips
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610462
Product Name VS17802-MBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details