Capital Lighting, Inc. WB1562SLP/OBZ Sconces-Single Candle 610459

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.88 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Patina Weight: 2.17 Product Name: One Light Sconce UPC: 014817424478 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.88 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Patina Weight: 2.17 Product Name: One Light Sconce UPC: 014817424478 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
WB1562SLP/OBZ Sconces-Single Candle - 610459 - Capital Lighting, Inc.
Columbus, OH, USA
WB1562SLP/OBZ Sconces-Single Candle
610459
WB1562SLP/OBZ Sconces-Single Candle 610459
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 17.88 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf Patina Weight: 2.17 Product Name: One Light Sconce UPC: 014817424478 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 17.88
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf Patina
Weight: 2.17
Product Name: One Light Sconce
UPC: 014817424478
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610459
Product Name WB1562SLP/OBZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details