Capital Lighting, Inc. WB1563GIS Sconces-Double Candle 610457

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 24.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Imperial Silver Weight: 3.52 Product Name: Two Light Sconce UPC: 014817425529 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 24.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Imperial Silver Weight: 3.52 Product Name: Two Light Sconce UPC: 014817425529 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
WB1563GIS Sconces-Double Candle - 610457 - Capital Lighting, Inc.
Columbus, OH, USA
WB1563GIS Sconces-Double Candle
610457
WB1563GIS Sconces-Double Candle 610457
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 24.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Imperial Silver Weight: 3.52 Product Name: Two Light Sconce UPC: 014817425529 Category: Wall Brackets Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 24.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Imperial Silver
Weight: 3.52
Product Name: Two Light Sconce
UPC: 014817425529
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610457
Product Name WB1563GIS Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details