Capital Lighting, Inc. SF293SVSD Semi-Flush Mts.-Drum Shade 610441

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 5.8 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817424911 Category: Semi Flush Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Round Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 5.8 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817424911 Category: Semi Flush Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Round Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
SF293SVSD Semi-Flush Mts.-Drum Shade - 610441 - Capital Lighting, Inc.
Columbus, OH, USA
SF293SVSD Semi-Flush Mts.-Drum Shade
610441
SF293SVSD Semi-Flush Mts.-Drum Shade 610441
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Sand Weight: 5.8 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817424911 Category: Semi Flush Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Round Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Sand
Weight: 5.8
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817424911
Category: Semi Flush
Glass: Mushrooms pleated Hardback
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/8`` Round
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610441
Product Name SF293SVSD Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details