Capital Lighting, Inc. VS18203-BS Bathroom Fixtures-Three Lights 610431

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.04 Product Name: Three Light Vanity Fixture UPC: 014817424225 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.04 Product Name: Three Light Vanity Fixture UPC: 014817424225 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
VS18203-BS Bathroom Fixtures-Three Lights - 610431 - Capital Lighting, Inc.
Columbus, OH, USA
VS18203-BS Bathroom Fixtures-Three Lights
610431
VS18203-BS Bathroom Fixtures-Three Lights 610431
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 6.50 Extension: 4.63 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Brushed Steel Weight: 7.04 Product Name: Three Light Vanity Fixture UPC: 014817424225 Category: Vanity Strips Glass: Opal Etch Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 23.88
Height: 6.50
Extension: 4.63
Bulb
Type: Bi-Pin
Qty: 3
Wattage: 75
Finish: Brushed Steel
Weight: 7.04
Product Name: Three Light Vanity Fixture
UPC: 014817424225
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610431
Product Name VS18203-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details