Capital Lighting, Inc. VS18302-BS Bathroom Fixtures-Two Lights 610416

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424300 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424300 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18302-BS Bathroom Fixtures-Two Lights - 610416 - Capital Lighting, Inc.
Columbus, OH, USA
VS18302-BS Bathroom Fixtures-Two Lights
610416
VS18302-BS Bathroom Fixtures-Two Lights 610416
PRODUCT DETAILS / SPECS Width/Dia: 15.63 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 2 Wattage: 75 Finish: Brushed Steel Weight: 5.35 Product Name: Two Light Vanity Fixture UPC: 014817424300 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 15.63
Height: 7.88
Extension: 6.38
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 75
Finish: Brushed Steel
Weight: 5.35
Product Name: Two Light Vanity Fixture
UPC: 014817424300
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610416
Product Name VS18302-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details