Capital Lighting, Inc. VS18303-PN Bathroom Fixtures-Three Lights 610410

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424317 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424317 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18303-PN Bathroom Fixtures-Three Lights - 610410 - Capital Lighting, Inc.
Columbus, OH, USA
VS18303-PN Bathroom Fixtures-Three Lights
610410
VS18303-PN Bathroom Fixtures-Three Lights 610410
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 7.88 Extension: 6.38 Bulb Type: Bi-Pin Qty: 3 Wattage: 75 Finish: Polished Nickel Weight: 7.6 Product Name: Three Light Vanity Fixture UPC: 014817424317 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 7.88
Extension: 6.38
Bulb
Type: Bi-Pin
Qty: 3
Wattage: 75
Finish: Polished Nickel
Weight: 7.6
Product Name: Three Light Vanity Fixture
UPC: 014817424317
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610410
Product Name VS18303-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details