Capital Lighting, Inc. VS18402-PN Bathroom Fixtures-Two Lights 610404

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424362 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424362 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
VS18402-PN Bathroom Fixtures-Two Lights - 610404 - Capital Lighting, Inc.
Columbus, OH, USA
VS18402-PN Bathroom Fixtures-Two Lights
610404
VS18402-PN Bathroom Fixtures-Two Lights 610404
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 5.72 Product Name: Two Light Vanity Fixture UPC: 014817424362 Category: Vanity Strips Glass: Opal Etch Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 5.72
Product Name: Two Light Vanity Fixture
UPC: 014817424362
Category: Vanity Strips
Glass: Opal Etch
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610404
Product Name VS18402-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details