Capital Lighting, Inc. OF-A17CF-BN Semi-Flush Mts.-Bowl Style 610399

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127798 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127798 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-A17CF-BN Semi-Flush Mts.-Bowl Style - 610399 - Capital Lighting, Inc.
Columbus, OH, USA
OF-A17CF-BN Semi-Flush Mts.-Bowl Style
610399
OF-A17CF-BN Semi-Flush Mts.-Bowl Style 610399
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Opal Ceiling Mounts UPC: 790576127798 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_a_cf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Bulb
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Product Name: Opal Ceiling Mounts
UPC: 790576127798
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_a_cf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610399
Product Name OF-A17CF-BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details