Capital Lighting, Inc. OF-B17PF-CH Pendants-Bowl Style 610396

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 102 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Pendants UPC: 790576127675 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_pf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 102 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Pendants UPC: 790576127675 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_pf.pdf

Suppliers

Company
Product
Description
Supplier Links
OF-B17PF-CH Pendants-Bowl Style - 610396 - Capital Lighting, Inc.
Columbus, OH, USA
OF-B17PF-CH Pendants-Bowl Style
610396
OF-B17PF-CH Pendants-Bowl Style 610396
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Extension: 102 Bulb Qty: 2 Wattage: 26 Finish: Brushed Nickel Product Name: Pendants UPC: 790576127675 Category: Modernism Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/of_b_pf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Extension: 102
Bulb
Qty: 2
Wattage: 26
Finish: Brushed Nickel
Product Name: Pendants
UPC: 790576127675
Category: Modernism
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/of_b_pf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610396
Product Name OF-B17PF-CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details