Capital Lighting, Inc. PLD-F1-471WT/AB Mini Pendants-Cable 610393

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576143613 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576143613 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F1-471WT/AB Mini Pendants-Cable - 610393 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F1-471WT/AB Mini Pendants-Cable
610393
PLD-F1-471WT/AB Mini Pendants-Cable 610393
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: Pendant Kit UPC: 790576143613 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: Pendant Kit
UPC: 790576143613
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610393
Product Name PLD-F1-471WT/AB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details