Capital Lighting, Inc. PLD-F2-474WT/BN Mini Pendants-Cable 610377

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576144351 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576144351 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F2-474WT/BN Mini Pendants-Cable - 610377 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F2-474WT/BN Mini Pendants-Cable
610377
PLD-F2-474WT/BN Mini Pendants-Cable 610377
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 8.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: Pendant Kit UPC: 790576144351 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 8.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Pendant Kit
UPC: 790576144351
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610377
Product Name PLD-F2-474WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details