PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152226
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610373 |
| Product Name | PLD-F4-402AM/BN Mini Pendants-Cable |
| Application | Residential |