Capital Lighting, Inc. PLD-F4-402BL/BN Mini Pendants-Cable 610371

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152257 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152257 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-402BL/BN Mini Pendants-Cable - 610371 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-402BL/BN Mini Pendants-Cable
610371
PLD-F4-402BL/BN Mini Pendants-Cable 610371
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Pendant For Canopy Mount UPC: 790576152257 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Pendant For Canopy Mount
UPC: 790576152257
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610371
Product Name PLD-F4-402BL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details