Capital Lighting, Inc. 2698WSOI Mid. Chandeliers-Glass Down 610299

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269873 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269873 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2698WSOI Mid. Chandeliers-Glass Down - 610299 - Capital Lighting, Inc.
Columbus, OH, USA
2698WSOI Mid. Chandeliers-Glass Down
610299
2698WSOI Mid. Chandeliers-Glass Down 610299
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.61 Product Name: Five Light Chandelier UPC: 783209269873 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.61
Product Name: Five Light Chandelier
UPC: 783209269873
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610299
Product Name 2698WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details