Capital Lighting, Inc. 41429WGGO Exterior -Hanging 610293

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 15.65 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209064041 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 15.65 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209064041 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41429WGGO Exterior -Hanging - 610293 - Capital Lighting, Inc.
Columbus, OH, USA
41429WGGO Exterior -Hanging
610293
41429WGGO Exterior -Hanging 610293
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 15.65 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209064041 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Weight: 15.65
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209064041
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610293
Product Name 41429WGGO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details