Capital Lighting, Inc. P722-613 Lamps-Table Lamps 610138

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 12.11 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 12.11 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
P722-613 Lamps-Table Lamps - 610138 - Capital Lighting, Inc.
Columbus, OH, USA
P722-613 Lamps-Table Lamps
610138
P722-613 Lamps-Table Lamps 610138
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 12.11 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 12.11
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610138
Product Name P722-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details