Capital Lighting, Inc. P723-077 Lamps-Table Lamps 610132

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 8.45 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 8.45 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
P723-077 Lamps-Table Lamps - 610132 - Capital Lighting, Inc.
Columbus, OH, USA
P723-077 Lamps-Table Lamps
610132
P723-077 Lamps-Table Lamps 610132
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 8.45 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 8.45
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610132
Product Name P723-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details