Capital Lighting, Inc. 1057BK Exterior -Wall Mount 610084

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209105713 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209105713 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1057BK Exterior -Wall Mount - 610084 - Capital Lighting, Inc.
Columbus, OH, USA
1057BK Exterior -Wall Mount
610084
1057BK Exterior -Wall Mount 610084
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209105713 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.17
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105713
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610084
Product Name 1057BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details