Capital Lighting, Inc. 13573CFAF/CRY089 Bathroom Fixtures-Three Lights 610081

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity with Crystals UPC: 783209070363 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity with Crystals UPC: 783209070363 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13573CFAF/CRY089 Bathroom Fixtures-Three Lights - 610081 - Capital Lighting, Inc.
Columbus, OH, USA
13573CFAF/CRY089 Bathroom Fixtures-Three Lights
610081
13573CFAF/CRY089 Bathroom Fixtures-Three Lights 610081
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 5.47 Product Name: Three Light Bath Vanity with Crystals UPC: 783209070363 Category: Bath Vanity Glass: Cafe Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Auburn Florentine
Weight: 5.47
Product Name: Three Light Bath Vanity with Crystals
UPC: 783209070363
Category: Bath Vanity
Glass: Cafe
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610081
Product Name 13573CFAF/CRY089 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details