Capital Lighting, Inc. 1051PE Exterior -Wall Mount 610058

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105119 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105119 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1051PE Exterior -Wall Mount - 610058 - Capital Lighting, Inc.
Columbus, OH, USA
1051PE Exterior -Wall Mount
610058
1051PE Exterior -Wall Mount 610058
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105119 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105119
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610058
Product Name 1051PE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details