Capital Lighting, Inc. 1036BK Exterior -Hanging 610052

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103610 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103610 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1036BK Exterior -Hanging - 610052 - Capital Lighting, Inc.
Columbus, OH, USA
1036BK Exterior -Hanging
610052
1036BK Exterior -Hanging 610052
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 7.81 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209103610 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 7.81
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209103610
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610052
Product Name 1036BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details