Capital Lighting, Inc. 1033RP Exterior -Wall Mount 610051

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.27 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103337 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.27 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103337 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1033RP Exterior -Wall Mount - 610051 - Capital Lighting, Inc.
Columbus, OH, USA
1033RP Exterior -Wall Mount
610051
1033RP Exterior -Wall Mount 610051
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Patina Weight: 6.27 Product Name: Three Light Outdoor Wall Lantern UPC: 783209103337 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust Patina
Weight: 6.27
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209103337
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610051
Product Name 1033RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details