Capital Lighting, Inc. WS61-G613WT/CH Sconces-Single Glass 610025

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159195 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g613wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159195 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g613wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS61-G613WT/CH Sconces-Single Glass - 610025 - Capital Lighting, Inc.
Columbus, OH, USA
WS61-G613WT/CH Sconces-Single Glass
610025
WS61-G613WT/CH Sconces-Single Glass 610025
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.25 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576159195 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws61-g613wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.25
Bulb
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576159195
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws61-g613wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610025
Product Name WS61-G613WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details