Capital Lighting, Inc. 111-1086 Lamps-Floor Lamps 609772

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Rattan Weight: 6 Product Name: One Light Lamp UPC: 843558027996 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Rattan Weight: 6 Product Name: One Light Lamp UPC: 843558027996 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1086 Lamps-Floor Lamps - 609772 - Capital Lighting, Inc.
Columbus, OH, USA
111-1086 Lamps-Floor Lamps
609772
111-1086 Lamps-Floor Lamps 609772
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Rattan Weight: 6 Product Name: One Light Lamp UPC: 843558027996 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Rattan
Weight: 6
Product Name: One Light Lamp
UPC: 843558027996
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609772
Product Name 111-1086 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details