Capital Lighting, Inc. 111-1085 Lamps-Table Lamps 609770

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 2 Product Name: One Light Lamp UPC: 843558027989 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 2 Product Name: One Light Lamp UPC: 843558027989 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1085 Lamps-Table Lamps - 609770 - Capital Lighting, Inc.
Columbus, OH, USA
111-1085 Lamps-Table Lamps
609770
111-1085 Lamps-Table Lamps 609770
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 2 Product Name: One Light Lamp UPC: 843558027989 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Rattan
Weight: 2
Product Name: One Light Lamp
UPC: 843558027989
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609770
Product Name 111-1085 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details