Capital Lighting, Inc. 111-1090 Lamps-Table Lamps 609747

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 5 Product Name: One Light Lamp UPC: 843558028030 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 5 Product Name: One Light Lamp UPC: 843558028030 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1090 Lamps-Table Lamps - 609747 - Capital Lighting, Inc.
Columbus, OH, USA
111-1090 Lamps-Table Lamps
609747
111-1090 Lamps-Table Lamps 609747
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 5 Product Name: One Light Lamp UPC: 843558028030 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Weight: 5
Product Name: One Light Lamp
UPC: 843558028030
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609747
Product Name 111-1090 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details