Capital Lighting, Inc. 7-208 Lamps-Table Lamps 609391

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Painted Weight: 3 Product Name: One Light Lamp UPC: 832740006789 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Painted Weight: 3 Product Name: One Light Lamp UPC: 832740006789 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
7-208 Lamps-Table Lamps - 609391 - Capital Lighting, Inc.
Columbus, OH, USA
7-208 Lamps-Table Lamps
609391
7-208 Lamps-Table Lamps 609391
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Painted Weight: 3 Product Name: One Light Lamp UPC: 832740006789 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Painted
Weight: 3
Product Name: One Light Lamp
UPC: 832740006789
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609391
Product Name 7-208 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details