Capital Lighting, Inc. 84-012 Lamps-Table Lamps 609319

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Albion Bronze Weight: 10 Product Name: One Light Lamp UPC: 843558014156 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Albion Bronze Weight: 10 Product Name: One Light Lamp UPC: 843558014156 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
84-012 Lamps-Table Lamps - 609319 - Capital Lighting, Inc.
Columbus, OH, USA
84-012 Lamps-Table Lamps
609319
84-012 Lamps-Table Lamps 609319
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Albion Bronze Weight: 10 Product Name: One Light Lamp UPC: 843558014156 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Albion Bronze
Weight: 10
Product Name: One Light Lamp
UPC: 843558014156
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609319
Product Name 84-012 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details